ISOCOM, Inc. Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom IS6015X

Description
OPTOCOUPLER, DIP-6, TRIAC O/P; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:400V; Product Range:-; Input Current:10mA RoHS Compliant: Yes
Description
OPTOCOUPLER, DIP-6, TRIAC O/P; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:400V; Product Range:-; Input Current:10mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom - 40P0354 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom
40P0354
Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom 40P0354
OPTOCOUPLER, DIP-6, TRIAC O/P; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:400V; Product Range:-; Input Current:10mA RoHS Compliant: Yes

OPTOCOUPLER, DIP-6, TRIAC O/P; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:400V; Product Range:-; Input Current:10mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 40P0354
Product Name Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom
Input 10mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3141MU12FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details