ISOCOM, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators IS6010SM

Description
6PIN BILATERAL RANDOM PHASE TRIA
Description
6PIN BILATERAL RANDOM PHASE TRIA

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - IS6010SM - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IS6010SM
Isolators - Optoisolators - Triac, SCR Output Optoisolators IS6010SM
6PIN BILATERAL RANDOM PHASE TRIA

6PIN BILATERAL RANDOM PHASE TRIA

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number IS6010SM
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Circulators - NCC2528X - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 2500 MHz
Isolation 20 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Microstrip Isolator 7 to 12GHz - UIYMI78A - UIY Inc.
Specs
Component Isolator
Package Size 7mm x 8mm x 3.5mm
Frequency Range: 7000 to 12000 MHz
View Details