4 Pin Transitor Output, SMD Mini-flat Optocoupler
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
OPTOCOUPLER, MINI-FLAT-4, TR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes
80V 3.75kV 50mA 200mV@1mA,20mA 1 6V 1.2V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS
ISOCOM IS357 Transistor Output Optocoupler, 1 Channel, 3.75 kV, 50 %, 50 mA, SOP, 4 Pins
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1806-IS357 | IS357DKR-ND | 40P0343 | IS357 | 403-IS357 |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Mini-Flat-4, Tr O/p; No. Of Channels Isocom | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | ISOCOM IS357 Transistor Output Optocoupler, 1 Channel, 3.75 kV, 50 %, 50 mA, SOP, 4 Pins |
| Output | Phototransistor | Phototransistor | Phototransistor | Phototransistor; Transistor | |
| Approvals | RoHS Compliant | ||||
| Mounting Option | Surface Mount | Surface Mount | SOP | Surface Mount; 4-SMD, Gull Wing | |
| Input | DC | DC | DC; DC | ||
| Package Type | 4-SMD, Gull Wing | Tape & Reel (TR) |