3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | IS341WTR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |