ISOCOM, Inc. Bipolar Transistor IS281E

Description
OPTOCOUP TRANS 4SMD Product overview: IS281E from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS281E can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOCOUP TRANS 4SMD Product overview: IS281E from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS281E can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS281E is an optocoupler consisting of an infrared emitting diode optically coupled to an NPN silicon phototransistor, designed for signal transmission between systems of different potentials and impedances. It features a surface-mount package with a half-pitch of 1.27 mm and is available in tape and reel packaging with 1000 pieces per reel. The device supports a 3750 V RMS isolation voltage, operates within a temperature range of -55°C to 110°C, and is RoHS compliant. Its current transfer ratio (CTR) ranges from 100% to 200% at 5 mA forward current and 5 V collector-emitter voltage. It meets UL 94 V-0 and has UL approval E91231, Model "THP".

Datasheet Summary
Powered by GS/AI

The IS281E is an optocoupler consisting of an infrared emitting diode optically coupled to an NPN silicon phototransistor, designed for signal transmission between systems of different potentials and impedances. It features a surface-mount package with a half-pitch of 1.27 mm and is available in tape and reel packaging with 1000 pieces per reel. The device supports a 3750 V RMS isolation voltage, operates within a temperature range of -55°C to 110°C, and is RoHS compliant. Its current transfer ratio (CTR) ranges from 100% to 200% at 5 mA forward current and 5 V collector-emitter voltage. It meets UL 94 V-0 and has UL approval E91231, Model "THP".

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-IS281E
Bipolar Transistor 903-IS281E
OPTOCOUP TRANS 4SMD Product overview: IS281E from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS281E can be used for catalog matching and distributor lookup.

OPTOCOUP TRANS 4SMD Product overview: IS281E from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS281E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-IS281E
Product Name Bipolar Transistor
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 50000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1223402 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Single Bipolar Transistors - BC817K40WH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
5 suppliers