The IS2805-4 is a four-channel optically coupled isolator with each channel featuring inverse-parallel infrared LEDs and NPN silicon phototransistors. It is packaged in a surface-mount configuration with a half-pitch of 1.27mm and supports an isolation voltage of 3750V RMS. The device operates from -55°C to 110°C and meets RoHS compliance. Collector-emitter breakdown voltage is 80V, with a maximum collector current of 50mA and current transfer ratio ranging from 20% to 400%. Input to output isolation resistance exceeds 5×10¹⁰ Ω at 500V. Tape and reel packaging is available with 2000 pieces per reel.
OPTOCOUPLER 3.75KV 4CH 16SOIC Product overview: IS2805-4 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS2805-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IS2805-4 |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50000 milliamps |