Optoisolator Transistor Output 3750Vrms 1 Channel
Optoisolator Transistor Output 3750Vrms 1 Channel
Optoisolator Transistor Output 3750Vrms 1 Channel
4 Pin Transistor Output, SMD Optocouplers
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | IS2701-1CT-ND | 1806-IS2701-1 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers |
| Input | DC | |
| Output | Phototransistor | Phototransistor |
| Package Type | 4-SMD, Gull Wing | |
| Mounting Option | Surface Mount | Surface Mount |
| Isolation Voltage | 3750 volts |