4 Pin Transistor Output, SMD Optocouplers
Optoisolator Transistor Output 3750Vrms 1 Channel
Optoisolator Transistor Output 3750Vrms 1 Channel
Optoisolator Transistor Output 3750Vrms 1 Channel
80V 3.75kV 50mA 200mV@1mA,20mA 1 6V 1.2V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS
| New Yorker Electronics Co., Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1806-IS181GR | IS181GRTR-ND | IS181GR |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Output | Phototransistor | Phototransistor | Phototransistor |
| Approvals | RoHS Compliant | ||
| Mounting Option | Surface Mount | Surface Mount | |
| Input | DC | DC | |
| Package Type | 4-SMD, Gull Wing |