5pin High Speed, Half Pitch, Optocoupler
OPTOCOUPLER Product overview: ICPLM611 from Isocom Components is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ICPLM611 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 15Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SOP
Logic Output Optoisolator 15Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SOP
Logic Output Optoisolator 15Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SOP
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1806-ICPLM611 | 902-ICPLM611 | 58-ICPLM611CT-ND |
| Product Name | Octocouplers | Signal Isolator and Optocoupler | Logic Output Optoisolators |
| Approvals | RoHS Compliant | ||
| Input | DC | DC | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | |
| Mounting Option | Tape & Reel (TR) | Surface Mount | |
| Isolation Voltage | 3750 volts | 3750 volts |