OPTOISOLATOR 2.5KV OPN COLL 8DIP Product overview: ICPL2601 from Isocom Components is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ICPL2601 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 2500Vrms 1 Channel 1kV/µs CMTI 8-DIP
8 Pin High Speed, Logic Output, SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-ICPL2601 | ICPL2601-ND | 1806-ICPL2601 |
| Product Name | 2.5KV Signal Isolator and Optocoupler | Logic Output Optoisolators | Octocouplers |
| Input | DC | DC | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | Logic Output |
| Mounting Option | Tube | Through Hole | |
| Isolation Voltage | 2500 volts | 2500 volts |