8 Pin High Speed Optocoupler
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-ICPL2530 | ICPL2530-ND |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators |
| Approvals | RoHS Compliant | |
| Input | DC | |
| Output | Phototransistor | |
| Package Type | "8-DIP (0.300"", 7.62mm)" |