OPTOISO 3.75KV 2CH OPN COLL 8SOP
OPTOISO 3.75KV 2CH OPN COLL 8SOP
OPTOISO 3.75KV 2CH OPN COLL 8SOP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 58-ICPL0631SMT&RCT-ND |
| Product Name | Logic Output Optoisolators |
| Input | Logic |
| Output | Open Collector |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Forward Current | 20 milliamps |