ISOCOM, Inc. Octocouplers H11L2

Description
6 Pin Schmitt Trigger, Single Optocoupler
Request a Quote Datasheet
Description
6 Pin Schmitt Trigger, Single Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Northvale, NJ, USA
Octocouplers
1806-H11L2
Octocouplers 1806-H11L2
6 Pin Schmitt Trigger, Single Optocoupler

6 Pin Schmitt Trigger, Single Optocoupler

Supplier's Site Datasheet
Signal Isolator and Optocoupler - 902-H11L2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
902-H11L2
Signal Isolator and Optocoupler 902-H11L2
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP Product overview: H11L2 from Isocom Components is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11L2 can be used for catalog matching and distributor lookup.

Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP Product overview: H11L2 from Isocom Components is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Dip-6, Schmitt Trig. O/p; No. Of Channels Isocom - 40P0272 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-6, Schmitt Trig. O/p; No. Of Channels Isocom
40P0272
Optocoupler, Dip-6, Schmitt Trig. O/p; No. Of Channels Isocom 40P0272
OPTOCOUPLER, DIP-6, SCHMITT TRIG. O/P; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; No. of Channels:1Channels; Output Voltage:16V RoHS Compliant: Yes

OPTOCOUPLER, DIP-6, SCHMITT TRIG. O/P; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; No. of Channels:1Channels; Output Voltage:16V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-H11L2 902-H11L2 40P0272
Product Name Octocouplers Signal Isolator and Optocoupler Optocoupler, Dip-6, Schmitt Trig. O/p; No. Of Channels Isocom
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 863-SI8231BD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details