The H11A2SM is an optically coupled isolator with an infrared LED and NPN phototransistor output in a surface-mount 6-pin dual in-line plastic package. It provides 5.3 kV RMS and 7.5 kV peak isolation voltage, with a collector-emitter breakdown voltage of 30 V and a collector current rating of 50 mA. The current transfer ratio is guaranteed at 20% minimum for 10 mA forward current and 10 V collector-emitter voltage. It operates from -55°C to +100°C and meets UL 94 V-0, UL recognized (File E91231), VDE 0884, and CECC 00802 standards. Total power dissipation is derated linearly at 2.67 mW/°C above 25°C, with maximum 200 mW at 25°C.
6PIN TRANSISTOR DETECTOR, SINGLE Product overview: H11A2SM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A2SM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11A2SM |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |