The 4N31SMT&R is a surface-mount, tape-and-reel packaged optocoupler in the 4N29-4N33 series, consisting of an infrared LED coupled to an NPN silicon photodarlington transistor. It offers 5000 V RMS isolation voltage, a collector-emitter voltage rating of 55 V, and an operating temperature range of -55 °C to 100 °C. The device meets UL approval E91231 and VDE approval 40028086, and is RoHS compliant. Its current transfer ratio is 50% minimum at 10 mA forward current and 10 V collector-emitter voltage, with a collector-emitter saturation voltage of 1.2 V at 2 mA collector current and 2 mA forward current. Turn-off time is 40 µs maximum under specified test conditions.
6 Pin Darlington Output, Single, Optocoupler
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1806-4N31SMT&R |
| Product Name | Octocouplers |
| Output | Photodarlington |