Island Components Group Stepper Motor IVB-006

Description
We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and commercial aerospace and industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with our motors for specific applications. We offer unusually-versatile motor design. For example, we recently delivered a 14" diameter, high-performance, low-vibration motor for a submarine application. These can be adapted to space applications where low vibration is a common requirement. Our standard motor line is from 0.75" diameter (size 8) to 1.75" diameter (size 18). We manufacture motors as small as ½-inch-diameter (size 5) or smaller and as large as 9" diameter.
Description
We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and commercial aerospace and industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with our motors for specific applications. We offer unusually-versatile motor design. For example, we recently delivered a 14" diameter, high-performance, low-vibration motor for a submarine application. These can be adapted to space applications where low vibration is a common requirement. Our standard motor line is from 0.75" diameter (size 8) to 1.75" diameter (size 18). We manufacture motors as small as ½-inch-diameter (size 5) or smaller and as large as 9" diameter.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - IVB-006 - Island Components Group
Holbrook, NY, USA
Stepper Motor
IVB-006
Stepper Motor IVB-006
We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and commercial aerospace and industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with our motors for specific applications. We offer unusually-versatile motor design. For example, we recently delivered a 14" diameter, high-performance, low-vibration motor for a submarine application. These can be adapted to space applications where low vibration is a common requirement. Our standard motor line is from 0.75" diameter (size 8) to 1.75" diameter (size 18). We manufacture motors as small as ½-inch-diameter (size 5) or smaller and as large as 9" diameter.
  • We have a wide variety of motor types:
    • AC 50/60/400/800Hz
    • DC brush-type and brushless
    • Converter-driven
    • Specialty split-field and shunt motors
    • Induction
    • Synchronous
    • Universal
    • Hysteresis
    • Other types
  • We supply hundreds of motor and motor generator products for military and commercial aerospace and industry.
  • Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems.
  • We can combine electronic controllers with our motors for specific applications.
  • We offer unusually-versatile motor design. For example, we recently delivered a 14" diameter, high-performance, low-vibration motor for a submarine application. These can be adapted to space applications where low vibration is a common requirement.
  • Our standard motor line is from 0.75" diameter (size 8) to 1.75" diameter (size 18). We manufacture motors as small as ½-inch-diameter (size 5) or smaller and as large as 9" diameter.
Supplier's Site

Technical Specifications

  Island Components Group
Product Category Stepper Motors (rotary)
Product Number IVB-006
Product Name Stepper Motor
Continuous Current 0.1100 amps
Continuous Torque 0.0 In-lbs (0.0360 kg-cm)
Rotor Inertia 1.42E-5 oz-in-sec² (1.00E-4 kg-cm²)
Units English
Shaft Orientation In-line
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Continuous Torque 0.1 to 0.2 In-lbs (0.0937 to 0.2739 kg-cm)
View Details
Stepper Motor - 35HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 12.8 VDC
Number of Leads 4 to 8 #
View Details
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
Rotor Inertia 8.81E-7 oz-in-sec² (6.22E-6 kg-cm²)
View Details
1125 oz-in Min.Holding torque, NEMA size 42 Frame Hybrid Stepper Motor - S9142M-D51 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 4.7 amps
Step Angle 1.80 degrees
Shaft Size 0.625 inch (15.9 mm)
View Details