Island Components Group Stepper Motor IPB-005

Description
We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and commercial aerospace and industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with our motors for specific applications. We offer unusually-versatile motor design. For example, we recently delivered a 14" diameter, high-performance, low-vibration motor for a submarine application. These can be adapted to space applications where low vibration is a common requirement. Our standard motor line is from 0.75" diameter (size 8) to 1.75" diameter (size 18). We manufacture motors as small as ½-inch-diameter (size 5) or smaller and as large as 9" diameter.
Description
We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and commercial aerospace and industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with our motors for specific applications. We offer unusually-versatile motor design. For example, we recently delivered a 14" diameter, high-performance, low-vibration motor for a submarine application. These can be adapted to space applications where low vibration is a common requirement. Our standard motor line is from 0.75" diameter (size 8) to 1.75" diameter (size 18). We manufacture motors as small as ½-inch-diameter (size 5) or smaller and as large as 9" diameter.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - IPB-005 - Island Components Group
Holbrook, NY, USA
Stepper Motor
IPB-005
Stepper Motor IPB-005
We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and commercial aerospace and industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with our motors for specific applications. We offer unusually-versatile motor design. For example, we recently delivered a 14" diameter, high-performance, low-vibration motor for a submarine application. These can be adapted to space applications where low vibration is a common requirement. Our standard motor line is from 0.75" diameter (size 8) to 1.75" diameter (size 18). We manufacture motors as small as ½-inch-diameter (size 5) or smaller and as large as 9" diameter.
  • We have a wide variety of motor types:
    • AC 50/60/400/800Hz
    • DC brush-type and brushless
    • Converter-driven
    • Specialty split-field and shunt motors
    • Induction
    • Synchronous
    • Universal
    • Hysteresis
    • Other types
  • We supply hundreds of motor and motor generator products for military and commercial aerospace and industry.
  • Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems.
  • We can combine electronic controllers with our motors for specific applications.
  • We offer unusually-versatile motor design. For example, we recently delivered a 14" diameter, high-performance, low-vibration motor for a submarine application. These can be adapted to space applications where low vibration is a common requirement.
  • Our standard motor line is from 0.75" diameter (size 8) to 1.75" diameter (size 18). We manufacture motors as small as ½-inch-diameter (size 5) or smaller and as large as 9" diameter.
Supplier's Site

Technical Specifications

  Island Components Group
Product Category Stepper Motors (rotary)
Product Number IPB-005
Product Name Stepper Motor
Continuous Current 0.1400 amps
Continuous Torque 0.1 In-lbs (0.0577 kg-cm)
Rotor Inertia 1.42E-5 oz-in-sec² (1.00E-4 kg-cm²)
Units English
Shaft Orientation In-line
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 5350338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 2 In-oz (2 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Stepper Motor - 35HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 12.8 VDC
Number of Leads 4 to 8 #
View Details
 - PST.35HB3004-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4000 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details