Island Components Group Hysteresis Synchronous Motor IHB-011

Description
Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the use of our motor optimization software and controllers. To customize our motor and system components to your needs, complete a quote request. For any additional questions, or to learn more about the assemblies, actuators, electronics and all of the research and development that goes into our components, contact Island Components.
Description
Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the use of our motor optimization software and controllers. To customize our motor and system components to your needs, complete a quote request. For any additional questions, or to learn more about the assemblies, actuators, electronics and all of the research and development that goes into our components, contact Island Components.

Suppliers

Company
Product
Description
Supplier Links
Hysteresis Synchronous Motor - IHB-011 - Island Components Group
Holbrook, NY, USA
Hysteresis Synchronous Motor
IHB-011
Hysteresis Synchronous Motor IHB-011
Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the use of our motor optimization software and controllers. To customize our motor and system components to your needs, complete a quote request. For any additional questions, or to learn more about the assemblies, actuators, electronics and all of the research and development that goes into our components, contact Island Components.

Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the use of our motor optimization software and controllers. To customize our motor and system components to your needs, complete a quote request. For any additional questions, or to learn more about the assemblies, actuators, electronics and all of the research and development that goes into our components, contact Island Components.

Supplier's Site

Technical Specifications

  Island Components Group
Product Category AC Motors
Product Number IHB-011
Product Name Hysteresis Synchronous Motor
AC Construction Synchronous
Output Power 0.0060 HP
Units English
Shaft Speed 12000 rpm
Shaft Orientation In-line
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 1879869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2895 rpm
Diameter / Width 11.54 inch (293 mm)
View Details
Frameless Torque Motor - QTL-310 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
AC Motor Model PM58 - PM5812-1 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Output Power 0.0147 HP
View Details
Universal Motor - YHD-8835 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 1.05 amps
Shaft Speed 20000 rpm
View Details