ISCO/Snap-Tite PE 3608/3408 HDPE Pipe DR 19-12"

Description
Economical Corrosion Resistant Zero Leak-Rate Hydraulically Smooth Fatigue and Surge Resistant Longevity Tappable Scratch Tolerant Chemically Resistant Readily Installed Small to Big Diameters Non-Toxic, Non-Tasting Lightweight
Datasheet
Description
Economical Corrosion Resistant Zero Leak-Rate Hydraulically Smooth Fatigue and Surge Resistant Longevity Tappable Scratch Tolerant Chemically Resistant Readily Installed Small to Big Diameters Non-Toxic, Non-Tasting Lightweight
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PE 3608/3408 HDPE Pipe - DR 19-12
Louisville, KY, USA
PE 3608/3408 HDPE Pipe
DR 19-12"
PE 3608/3408 HDPE Pipe DR 19-12"
Economical Corrosion Resistant Zero Leak-Rate Hydraulically Smooth Fatigue and Surge Resistant Longevity Tappable Scratch Tolerant Chemically Resistant Readily Installed Small to Big Diameters Non-Toxic, Non-Tasting Lightweight

Economical

Corrosion Resistant

Zero Leak-Rate

Hydraulically Smooth

Fatigue and Surge Resistant

Longevity

Tappable

Scratch Tolerant

Chemically Resistant

Readily Installed
Small to Big Diameters

Non-Toxic, Non-Tasting

Lightweight

Datasheet

Technical Specifications

  ISCO/Snap-Tite
Product Category Industrial Pipe
Product Number DR 19-12"
Product Name PE 3608/3408 HDPE Pipe
Application Drainage
Features Flexible
Material Plastic; Polyethylene (PE)
Diameter 11.327"
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5901010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 1"; 1 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 16
Specs
Features Flanged
Material Steel
Diameter 16"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Plastic Pipes - 4374901 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Diameter 1"
Length 6.56 ft (20 dm)
View Details