ISC Sales, Inc. Vertical Poly Storage Tanks

Description
Our highly adaptable vertical poly storage tanks are perfect for a wide variety of bulk liquid storage applications. ISC's rotationally molded high density polyethylene storage tanks have distinct advantages for your liquid storage requirements. Built rugged for any environment, these tanks feature high impact strength, abrasion resistance, and a low coefficient of friction. The material is also moisture, stain and odor resistant, and in many grades is FDA approved to be used in the food processing industry. Everything from the material used in construction, optional fittings, and even the color can be customized to meet your needs. A variety of plastic resins are available to use, depending upon the product specifications, strength requirements, and resistance to other substances required. Click on the Get a Quote button to speak with one of our specialists for help with your application. Features Exceptional impact resistance Less expensive than comparable metallic storage tanks One piece seamless and leak-free construction UV stabilizers A broad range of chemical resistance
Datasheet
Description
Our highly adaptable vertical poly storage tanks are perfect for a wide variety of bulk liquid storage applications. ISC's rotationally molded high density polyethylene storage tanks have distinct advantages for your liquid storage requirements. Built rugged for any environment, these tanks feature high impact strength, abrasion resistance, and a low coefficient of friction. The material is also moisture, stain and odor resistant, and in many grades is FDA approved to be used in the food processing industry. Everything from the material used in construction, optional fittings, and even the color can be customized to meet your needs. A variety of plastic resins are available to use, depending upon the product specifications, strength requirements, and resistance to other substances required. Click on the Get a Quote button to speak with one of our specialists for help with your application. Features Exceptional impact resistance Less expensive than comparable metallic storage tanks One piece seamless and leak-free construction UV stabilizers A broad range of chemical resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Poly Storage Tanks -  - ISC Sales, Inc.
Plano, TX, USA
Vertical Poly Storage Tanks
Vertical Poly Storage Tanks
Our highly adaptable vertical poly storage tanks are perfect for a wide variety of bulk liquid storage applications. ISC's rotationally molded high density polyethylene storage tanks have distinct advantages for your liquid storage requirements. Built rugged for any environment, these tanks feature high impact strength, abrasion resistance, and a low coefficient of friction. The material is also moisture, stain and odor resistant, and in many grades is FDA approved to be used in the food processing industry. Everything from the material used in construction, optional fittings, and even the color can be customized to meet your needs. A variety of plastic resins are available to use, depending upon the product specifications, strength requirements, and resistance to other substances required. Click on the Get a Quote button to speak with one of our specialists for help with your application. Features Exceptional impact resistance Less expensive than comparable metallic storage tanks One piece seamless and leak-free construction UV stabilizers A broad range of chemical resistance

Our highly adaptable vertical poly storage tanks are perfect for a wide variety of bulk liquid storage applications. ISC's rotationally molded high density polyethylene storage tanks have distinct advantages for your liquid storage requirements. Built rugged for any environment, these tanks feature high impact strength, abrasion resistance, and a low coefficient of friction. The material is also moisture, stain and odor resistant, and in many grades is FDA approved to be used in the food processing industry.

Everything from the material used in construction, optional fittings, and even the color can be customized to meet your needs. A variety of plastic resins are available to use, depending upon the product specifications, strength requirements, and resistance to other substances required. Click on the Get a Quote button to speak with one of our specialists for help with your application.

Features

  • Exceptional impact resistance
  • Less expensive than comparable metallic storage tanks
  • One piece seamless and leak-free construction
  • UV stabilizers
  • A broad range of chemical resistance
Supplier's Site Datasheet

Technical Specifications

  ISC Sales, Inc.
Product Category Storage Tanks and Process Tanks
Product Name Vertical Poly Storage Tanks
Type Chemical Tank; Water Tank
Volume Capacity 100 to 2500 gallons (379 to 9464 liters)
Diameter / Width 360 to 1152 inch (9144 to 29261 mm)
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1259903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.0264 gallons (0.1000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details