ISC Sales, Inc. Titan Max Capacitors POC35A

Description
Capacitors come in all shape and sizes, but have the same function. A failed or failing capacitor can cause motors and compressors not to run at all or they can try to start and make a humming sound repeatably. In order to ensure the proper operation that the manufacturer designed it for, and to prevent damage to the unit, it is vitally important that the capacitor is sized correctly to match the nominal rating of capacitance specified on the nameplate. ISC is proud to offer a wide variety of capacitors manufactured by Packard, Titan Flex. Titan HD, Titan Pro, and TorqStart in order to meet your application. There are two different types of capacitors which are used in hvac units. The first type is called a run capacitor which is used to maintain a relatively constant voltage supply. The second type is called a start capacitor designed to provide extra torque at start up. Click the get a quote button to have an HVAC specialist help you size the perfect capacitor for your requirements. Features Titan Max contactors are designed specifically as a drop-in replacement for the Furnas DP contactor and many others. Titan Flex multi-rated capacitors feature a range of the most popular industry ratings, in a lightweight, easy to install capacitor. Titan HD and Titan Pro are dependable run capacitor rated for 60,000 hours of life. All units are UL, CUL, CSA and VDE certified.
Datasheet
Description
Capacitors come in all shape and sizes, but have the same function. A failed or failing capacitor can cause motors and compressors not to run at all or they can try to start and make a humming sound repeatably. In order to ensure the proper operation that the manufacturer designed it for, and to prevent damage to the unit, it is vitally important that the capacitor is sized correctly to match the nominal rating of capacitance specified on the nameplate. ISC is proud to offer a wide variety of capacitors manufactured by Packard, Titan Flex. Titan HD, Titan Pro, and TorqStart in order to meet your application. There are two different types of capacitors which are used in hvac units. The first type is called a run capacitor which is used to maintain a relatively constant voltage supply. The second type is called a start capacitor designed to provide extra torque at start up. Click the get a quote button to have an HVAC specialist help you size the perfect capacitor for your requirements. Features Titan Max contactors are designed specifically as a drop-in replacement for the Furnas DP contactor and many others. Titan Flex multi-rated capacitors feature a range of the most popular industry ratings, in a lightweight, easy to install capacitor. Titan HD and Titan Pro are dependable run capacitor rated for 60,000 hours of life. All units are UL, CUL, CSA and VDE certified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titan Max Capacitors - POC35A - ISC Sales, Inc.
Plano, TX, USA
Titan Max Capacitors
POC35A
Titan Max Capacitors POC35A
Capacitors come in all shape and sizes, but have the same function. A failed or failing capacitor can cause motors and compressors not to run at all or they can try to start and make a humming sound repeatably. In order to ensure the proper operation that the manufacturer designed it for, and to prevent damage to the unit, it is vitally important that the capacitor is sized correctly to match the nominal rating of capacitance specified on the nameplate. ISC is proud to offer a wide variety of capacitors manufactured by Packard, Titan Flex. Titan HD, Titan Pro, and TorqStart in order to meet your application. There are two different types of capacitors which are used in hvac units. The first type is called a run capacitor which is used to maintain a relatively constant voltage supply. The second type is called a start capacitor designed to provide extra torque at start up. Click the get a quote button to have an HVAC specialist help you size the perfect capacitor for your requirements. Features Titan Max contactors are designed specifically as a drop-in replacement for the Furnas DP contactor and many others. Titan Flex multi-rated capacitors feature a range of the most popular industry ratings, in a lightweight, easy to install capacitor. Titan HD and Titan Pro are dependable run capacitor rated for 60,000 hours of life. All units are UL, CUL, CSA and VDE certified.

Capacitors come in all shape and sizes, but have the same function. A failed or failing capacitor can cause motors and compressors not to run at all or they can try to start and make a humming sound repeatably. In order to ensure the proper operation that the manufacturer designed it for, and to prevent damage to the unit, it is vitally important that the capacitor is sized correctly to match the nominal rating of capacitance specified on the nameplate. ISC is proud to offer a wide variety of capacitors manufactured by Packard, Titan Flex. Titan HD, Titan Pro, and TorqStart in order to meet your application.

There are two different types of capacitors which are used in hvac units. The first type is called a run capacitor which is used to maintain a relatively constant voltage supply. The second type is called a start capacitor designed to provide extra torque at start up. Click the get a quote button to have an HVAC specialist help you size the perfect capacitor for your requirements.

Features

  • Titan Max contactors are designed specifically as a drop-in replacement for the Furnas DP contactor and many others.
  • Titan Flex multi-rated capacitors feature a range of the most popular industry ratings, in a lightweight, easy to install capacitor.
  • Titan HD and Titan Pro are dependable run capacitor rated for 60,000 hours of life.
  • All units are UL, CUL, CSA and VDE certified.
Supplier's Site Datasheet

Technical Specifications

  ISC Sales, Inc.
Product Category Capacitors
Product Number POC35A
Product Name Titan Max Capacitors
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Technology Film Capacitors
Applications Motors / Motor Starting; Compressors, HVAC
Metallized Dielectric Metallized Dielectric
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 0603J0160100KFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers