Scroll Compressors are elegant in design, they run smoothly, with almost no noise, no vibrations and use a clever design principle to compress the refrigerant. Unlike reciprocating technology with many moving parts, scroll compressors have one scroll or spiral orbiting in path defined by a matching fixed scroll. The orbiting motion creates a series of gas pockets which draw in gas and raises the temperature and pressure to the desired discharged level.
The absence of pistons for gas compression enables scroll compressors to reach 100% volumetric efficiency, leading to reduced energy costs. Furthermore due to the absence of several moving parts, scroll compressors are considerably quieter in operation compared to other types of compressors. With a weight and footprint smaller than most compressors they are quickly becoming an industry standard. Click the get a quote button to have a specialist tell you more, or cross reference with another brand.
Advantages
| ISC Sales, Inc. | |
|---|---|
| Product Category | Refrigeration Compressors and Air Conditioning Compressors |
| Product Number | HLJ083T4LC6 |
| Product Name | Danfoss120U1401 Scroll Compressor |
| Capacity | 26.97 kW (36.15 BHP) |
| Input Power | 5223 watts |
| Rating Refrigerant | R410A |