ISC Sales, Inc. Bristol Reciprocating Refrigeration Compressors H22A583DBEA

Description
Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons driven by a crankshaft to deliver refrigerant at high pressure from the low side to the high side of a refrigeration system. ISC offers three different brands of reciprocating refrigeration compressors and knowledgeable cross referencing assistance to prevent under or over sized units. Piston compressors have a low initial cost and a simple, easy to install design. There are a number of specifications to consider when selecting compressors. These include capacity, condensing temperature, evaporating temperature, flow rate, and power. Click the get a quote button for more information on any of our compressors, or assistance in locating the perfect unit for your application. Features: Designed for easy drop in installation in air conditioning and heat pump applications. Quick connect wiring connections. Direct replacement compressors for OEM applications. Compressors come with internal high pressure relief valve and internal line break motor protection. Compressors come completely dehydrated, fully oil charged with mounting hardware and terminal cover.
Description
Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons driven by a crankshaft to deliver refrigerant at high pressure from the low side to the high side of a refrigeration system. ISC offers three different brands of reciprocating refrigeration compressors and knowledgeable cross referencing assistance to prevent under or over sized units. Piston compressors have a low initial cost and a simple, easy to install design. There are a number of specifications to consider when selecting compressors. These include capacity, condensing temperature, evaporating temperature, flow rate, and power. Click the get a quote button for more information on any of our compressors, or assistance in locating the perfect unit for your application. Features: Designed for easy drop in installation in air conditioning and heat pump applications. Quick connect wiring connections. Direct replacement compressors for OEM applications. Compressors come with internal high pressure relief valve and internal line break motor protection. Compressors come completely dehydrated, fully oil charged with mounting hardware and terminal cover.
Datasheet
Datasheet Summary
Powered by GS/AI

The Bristol Reciprocating Refrigeration Compressor model H22A583DBEA operates on R22 refrigerant and is designed for a voltage of 460V with a three-phase, 60 Hz power supply. It has a capacity range of 47,700 to 74,500 Btu/hr depending on the application, with an energy efficiency ratio (EER) ranging from 10.5 to 16.1 Btu/W-hr. The compressor features a bore and stroke of 2.000 x 0.960 inches and operates at a speed of 3500 rpm, providing a displacement of 733.0 ft³/hr.

The unit is suitable for evaporator temperatures between -20°F to 55°F and condensing temperatures up to 130°F. It has a net weight of 83.0 lbs and a shipping weight of 87.5 lbs. The compressor includes internal high-pressure relief and line break motor protection, and it is fully oil charged with a mineral oil type of 3GS. The initial oil charge is 55 oz, with a recharge limit of 52 oz.

This compressor is designed for easy installation and is a direct replacement for OEM applications, making it a practical choice for engineers looking for reliable refrigeration solutions.

Datasheet Summary
Powered by GS/AI

The Bristol Reciprocating Refrigeration Compressor model H22A583DBEA operates on R22 refrigerant and is designed for a voltage of 460V with a three-phase, 60 Hz power supply. It has a capacity range of 47,700 to 74,500 Btu/hr depending on the application, with an energy efficiency ratio (EER) ranging from 10.5 to 16.1 Btu/W-hr. The compressor features a bore and stroke of 2.000 x 0.960 inches and operates at a speed of 3500 rpm, providing a displacement of 733.0 ft³/hr.

The unit is suitable for evaporator temperatures between -20°F to 55°F and condensing temperatures up to 130°F. It has a net weight of 83.0 lbs and a shipping weight of 87.5 lbs. The compressor includes internal high-pressure relief and line break motor protection, and it is fully oil charged with a mineral oil type of 3GS. The initial oil charge is 55 oz, with a recharge limit of 52 oz.

This compressor is designed for easy installation and is a direct replacement for OEM applications, making it a practical choice for engineers looking for reliable refrigeration solutions.

Suppliers

Company
Product
Description
Supplier Links
Bristol  Reciprocating Refrigeration Compressors - H22A583DBEA - ISC Sales, Inc.
Plano, TX, USA
Bristol Reciprocating Refrigeration Compressors
H22A583DBEA
Bristol Reciprocating Refrigeration Compressors H22A583DBEA
Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons driven by a crankshaft to deliver refrigerant at high pressure from the low side to the high side of a refrigeration system. ISC offers three different brands of reciprocating refrigeration compressors and knowledgeable cross referencing assistance to prevent under or over sized units. Piston compressors have a low initial cost and a simple, easy to install design. There are a number of specifications to consider when selecting compressors. These include capacity, condensing temperature, evaporating temperature, flow rate, and power. Click the get a quote button for more information on any of our compressors, or assistance in locating the perfect unit for your application. Features: Designed for easy drop in installation in air conditioning and heat pump applications. Quick connect wiring connections. Direct replacement compressors for OEM applications. Compressors come with internal high pressure relief valve and internal line break motor protection. Compressors come completely dehydrated, fully oil charged with mounting hardware and terminal cover.

Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons driven by a crankshaft to deliver refrigerant at high pressure from the low side to the high side of a refrigeration system. ISC offers three different brands of reciprocating refrigeration compressors and knowledgeable cross referencing assistance to prevent under or over sized units. Piston compressors have a low initial cost and a simple, easy to install design. There are a number of specifications to consider when selecting compressors. These include capacity, condensing temperature, evaporating temperature, flow rate, and power. Click the get a quote button for more information on any of our compressors, or assistance in locating the perfect unit for your application.

Features:

  • Designed for easy drop in installation in air conditioning and heat pump applications.
  • Quick connect wiring connections.
  • Direct replacement compressors for OEM applications.
  • Compressors come with internal high pressure relief valve and internal line break motor protection.
  • Compressors come completely dehydrated, fully oil charged with mounting hardware and terminal cover.
Supplier's Site Datasheet

Technical Specifications

  ISC Sales, Inc.
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number H22A583DBEA
Product Name Bristol Reciprocating Refrigeration Compressors
Capacity 17.00 kW (22.79 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - NEK6187Z - EMBRACO
Specs
Capacity 0.97 kW (1.29 BHP)
Input Power 249 watts
Rating Refrigerant R-134a
View Details
Hermetic Compact Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details