ISC Sales, Inc. General Purpose Portable Heater 886055

Description
Portable heaters are ideal for use in your workplace, garage or anywhere else that heat is needed and can be used as a temporary or permanent heating solution. ISC's line of Industrial fan heaters use finned heating elements in front of a fan to provide a larger airflow and higher heat output. Designed inside a safety yellow heater enclosure with screens on both air intake and output openings to ensure safe operation. Our made in the U.S.A. fan forced portable electric heater are rugged and reliable units designed to work in almost any environment. Benefits: Electric heat is 100% efficient because all the electricity used is converted to heat, without odors, or combustible by-products. With a wide range of sizes available to match your heating load it’s not difficult to see the benefits for portable electric heaters. No Installation Cost: Just plug them in and they start to work immediately. Supplemental Heat: Ideal to use with an existing heating system or when mid-season temperatures do not require central heating. Safety: Multiple safety features include in tip-over switches and over-heat protection.
Description
Portable heaters are ideal for use in your workplace, garage or anywhere else that heat is needed and can be used as a temporary or permanent heating solution. ISC's line of Industrial fan heaters use finned heating elements in front of a fan to provide a larger airflow and higher heat output. Designed inside a safety yellow heater enclosure with screens on both air intake and output openings to ensure safe operation. Our made in the U.S.A. fan forced portable electric heater are rugged and reliable units designed to work in almost any environment. Benefits: Electric heat is 100% efficient because all the electricity used is converted to heat, without odors, or combustible by-products. With a wide range of sizes available to match your heating load it’s not difficult to see the benefits for portable electric heaters. No Installation Cost: Just plug them in and they start to work immediately. Supplemental Heat: Ideal to use with an existing heating system or when mid-season temperatures do not require central heating. Safety: Multiple safety features include in tip-over switches and over-heat protection.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Portable Heater - 886055 - ISC Sales, Inc.
Plano, TX, USA
General Purpose Portable Heater
886055
General Purpose Portable Heater 886055
Portable heaters are ideal for use in your workplace, garage or anywhere else that heat is needed and can be used as a temporary or permanent heating solution. ISC's line of Industrial fan heaters use finned heating elements in front of a fan to provide a larger airflow and higher heat output. Designed inside a safety yellow heater enclosure with screens on both air intake and output openings to ensure safe operation. Our made in the U.S.A. fan forced portable electric heater are rugged and reliable units designed to work in almost any environment. Benefits: Electric heat is 100% efficient because all the electricity used is converted to heat, without odors, or combustible by-products. With a wide range of sizes available to match your heating load it’s not difficult to see the benefits for portable electric heaters. No Installation Cost: Just plug them in and they start to work immediately. Supplemental Heat: Ideal to use with an existing heating system or when mid-season temperatures do not require central heating. Safety: Multiple safety features include in tip-over switches and over-heat protection.

Portable heaters are ideal for use in your workplace, garage or anywhere else that heat is needed and can be used as a temporary or permanent heating solution. ISC's line of Industrial fan heaters use finned heating elements in front of a fan to provide a larger airflow and higher heat output. Designed inside a safety yellow heater enclosure with screens on both air intake and output openings to ensure safe operation.

Our made in the U.S.A. fan forced portable electric heater are rugged and reliable units designed to work in almost any environment.

Benefits:

Electric heat is 100% efficient because all the electricity used is converted to heat, without odors, or combustible by-products. With a wide range of sizes available to match your heating load it’s not difficult to see the benefits for portable electric heaters.

  • No Installation Cost: Just plug them in and they start to work immediately.
  • Supplemental Heat: Ideal to use with an existing heating system or when mid-season temperatures do not require central heating.
  • Safety: Multiple safety features include in tip-over switches and over-heat protection.
Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Electric Heaters
Product Number 886055
Product Name General Purpose Portable Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

12 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2130M(B)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Circulation Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details