ISC Sales, Inc. General Purpose Portable Heater 886000

Description
Portable heaters are ideal for use in your workplace, garage or anywhere else that heat is needed and can be used as a temporary or permanent heating solution. ISC's line of Industrial fan heaters use finned heating elements in front of a fan to provide a larger airflow and higher heat output. Designed inside a safety yellow heater enclosure with screens on both air intake and output openings to ensure safe operation. Our made in the U.S.A. fan forced portable electric heater are rugged and reliable units designed to work in almost any environment. Benefits: Electric heat is 100% efficient because all the electricity used is converted to heat, without odors, or combustible by-products. With a wide range of sizes available to match your heating load it’s not difficult to see the benefits for portable electric heaters. No Installation Cost: Just plug them in and they start to work immediately. Supplemental Heat: Ideal to use with an existing heating system or when mid-season temperatures do not require central heating. Safety: Multiple safety features include in tip-over switches and over-heat protection.
Description
Portable heaters are ideal for use in your workplace, garage or anywhere else that heat is needed and can be used as a temporary or permanent heating solution. ISC's line of Industrial fan heaters use finned heating elements in front of a fan to provide a larger airflow and higher heat output. Designed inside a safety yellow heater enclosure with screens on both air intake and output openings to ensure safe operation. Our made in the U.S.A. fan forced portable electric heater are rugged and reliable units designed to work in almost any environment. Benefits: Electric heat is 100% efficient because all the electricity used is converted to heat, without odors, or combustible by-products. With a wide range of sizes available to match your heating load it’s not difficult to see the benefits for portable electric heaters. No Installation Cost: Just plug them in and they start to work immediately. Supplemental Heat: Ideal to use with an existing heating system or when mid-season temperatures do not require central heating. Safety: Multiple safety features include in tip-over switches and over-heat protection.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Portable Heater - 886000 - ISC Sales, Inc.
Plano, TX, USA
General Purpose Portable Heater
886000
General Purpose Portable Heater 886000
Portable heaters are ideal for use in your workplace, garage or anywhere else that heat is needed and can be used as a temporary or permanent heating solution. ISC's line of Industrial fan heaters use finned heating elements in front of a fan to provide a larger airflow and higher heat output. Designed inside a safety yellow heater enclosure with screens on both air intake and output openings to ensure safe operation. Our made in the U.S.A. fan forced portable electric heater are rugged and reliable units designed to work in almost any environment. Benefits: Electric heat is 100% efficient because all the electricity used is converted to heat, without odors, or combustible by-products. With a wide range of sizes available to match your heating load it’s not difficult to see the benefits for portable electric heaters. No Installation Cost: Just plug them in and they start to work immediately. Supplemental Heat: Ideal to use with an existing heating system or when mid-season temperatures do not require central heating. Safety: Multiple safety features include in tip-over switches and over-heat protection.

Portable heaters are ideal for use in your workplace, garage or anywhere else that heat is needed and can be used as a temporary or permanent heating solution. ISC's line of Industrial fan heaters use finned heating elements in front of a fan to provide a larger airflow and higher heat output. Designed inside a safety yellow heater enclosure with screens on both air intake and output openings to ensure safe operation.

Our made in the U.S.A. fan forced portable electric heater are rugged and reliable units designed to work in almost any environment.

Benefits:

Electric heat is 100% efficient because all the electricity used is converted to heat, without odors, or combustible by-products. With a wide range of sizes available to match your heating load it’s not difficult to see the benefits for portable electric heaters.

  • No Installation Cost: Just plug them in and they start to work immediately.
  • Supplemental Heat: Ideal to use with an existing heating system or when mid-season temperatures do not require central heating.
  • Safety: Multiple safety features include in tip-over switches and over-heat protection.
Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Electric Heaters
Product Number 886000
Product Name General Purpose Portable Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.10 to 4.15 kW (0.3412 to 14.16 MBH)
View Details
PTC Air Heaters – MTH Type - MTH(W)-2130M(B)-128S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.45 kW (4.95 MBH)
AC Voltage Required 220 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Hazardous Area Heater - CREX 020 50 W to 200 W (T5) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 122 F (-60 to 50 C)
Heating Capacity 0.05 to 0.20 kW (0.1706 to 0.6824 MBH)
View Details