ISC Sales, Inc. Commercial Mobile Fan 872270

Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Rocker switch SJT type cord – 3 conductor Spiral wire front and rear guards Powder coated 20 gauge steel housing Meets OSHA standards 1 Year limited warranty Motor Specifications: 2-Speed 120V Ball bearing 1-Phase Permanently lubricated
Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Rocker switch SJT type cord – 3 conductor Spiral wire front and rear guards Powder coated 20 gauge steel housing Meets OSHA standards 1 Year limited warranty Motor Specifications: 2-Speed 120V Ball bearing 1-Phase Permanently lubricated

Suppliers

Company
Product
Description
Supplier Links
Commercial Mobile Fan - 872270 - ISC Sales, Inc.
Plano, TX, USA
Commercial Mobile Fan
872270
Commercial Mobile Fan 872270
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Rocker switch SJT type cord – 3 conductor Spiral wire front and rear guards Powder coated 20 gauge steel housing Meets OSHA standards 1 Year limited warranty Motor Specifications: 2-Speed 120V Ball bearing 1-Phase Permanently lubricated

Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM.

Features:

  • Rocker switch
  • SJT type cord – 3 conductor
  • Spiral wire front and rear guards
  • Powder coated 20 gauge steel housing
  • Meets OSHA standards
  • 1 Year limited warranty

Motor Specifications:

  • 2-Speed
  • 120V
  • Ball bearing
  • 1-Phase
  • Permanently lubricated
Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Fans and Blowers (industrial)
Product Number 872270
Product Name Commercial Mobile Fan
Product Form Packaged
Draft Forced Draft
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 48.0 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
MD-Pneumatics - Equalizer RM Series Rotary Positive Displacement Blowers - 6024 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (2 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details