ISC Sales, Inc. Commercial Mobile Fan 871037

Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Rocker switch SJT type cord – 3 conductor Spiral wire front and rear guards Powder coated 20 gauge steel housing Meets OSHA standards 1 Year limited warranty Motor Specifications: 2-Speed 120V Ball bearing 1-Phase Permanently lubricated
Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Rocker switch SJT type cord – 3 conductor Spiral wire front and rear guards Powder coated 20 gauge steel housing Meets OSHA standards 1 Year limited warranty Motor Specifications: 2-Speed 120V Ball bearing 1-Phase Permanently lubricated

Suppliers

Company
Product
Description
Supplier Links
Commercial Mobile Fan - 871037 - ISC Sales, Inc.
Plano, TX, USA
Commercial Mobile Fan
871037
Commercial Mobile Fan 871037
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Rocker switch SJT type cord – 3 conductor Spiral wire front and rear guards Powder coated 20 gauge steel housing Meets OSHA standards 1 Year limited warranty Motor Specifications: 2-Speed 120V Ball bearing 1-Phase Permanently lubricated

Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM.

Features:

  • Rocker switch
  • SJT type cord – 3 conductor
  • Spiral wire front and rear guards
  • Powder coated 20 gauge steel housing
  • Meets OSHA standards
  • 1 Year limited warranty

Motor Specifications:

  • 2-Speed
  • 120V
  • Ball bearing
  • 1-Phase
  • Permanently lubricated
Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Fans and Blowers (industrial)
Product Number 871037
Product Name Commercial Mobile Fan
Product Form Packaged
Draft Forced Draft
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 30.0 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Extractor Fans - 1356502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 5234 SCFM (8896 m³/hr)
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5514_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.7479 m³/hr)
Static Pressure Range 360 in H2O (672 Torr)
View Details