ISC Sales, Inc. Hazardous Location Mobile Fan 850919

Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: SJT type 3 conductor Aluminum, 4 paddle blade Swivel model rotates 360° in 12-1/2° increments and locks in place Explosion proof motor External junction boxes Rated for Class I, Group D and Class II, Groups E, F, & G Meets OSHA standards, 1 year limited warranty Motor Specifications: 1-Speed Permanently lubricated Ball Bearing
Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: SJT type 3 conductor Aluminum, 4 paddle blade Swivel model rotates 360° in 12-1/2° increments and locks in place Explosion proof motor External junction boxes Rated for Class I, Group D and Class II, Groups E, F, & G Meets OSHA standards, 1 year limited warranty Motor Specifications: 1-Speed Permanently lubricated Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location Mobile Fan - 850919 - ISC Sales, Inc.
Plano, TX, USA
Hazardous Location Mobile Fan
850919
Hazardous Location Mobile Fan 850919
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: SJT type 3 conductor Aluminum, 4 paddle blade Swivel model rotates 360° in 12-1/2° increments and locks in place Explosion proof motor External junction boxes Rated for Class I, Group D and Class II, Groups E, F, & G Meets OSHA standards, 1 year limited warranty Motor Specifications: 1-Speed Permanently lubricated Ball Bearing

Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM.

Features:

  • SJT type 3 conductor
  • Aluminum, 4 paddle blade
  • Swivel model rotates 360° in 12-1/2° increments and locks in place
  • Explosion proof motor
  • External junction boxes
  • Rated for Class I, Group D and Class II, Groups E, F, & G
  • Meets OSHA standards, 1 year limited warranty

Motor Specifications:

  • 1-Speed
  • Permanently lubricated
  • Ball Bearing
Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Fans and Blowers (industrial)
Product Number 850919
Product Name Hazardous Location Mobile Fan
Product Form Packaged
Draft Forced Draft
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 48.0 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - EX ATEX Blower Solutions - EX5518 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
MAC 10 ® IQ Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details