ISC Sales, Inc. Industrial Mobile Fan 850872

Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Corrosion and dent proof housing Rocker switch SJT type 3 conductor Spiral, wire front and rear guards Meets OSHA standards 1 Year limited warranty Swivel model rotates 360° in 12-1/2° increments and locks in place with a steel locking pin Motor Specifications: Ball bearing Permanent split capacitor Permanently lubricated
Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Corrosion and dent proof housing Rocker switch SJT type 3 conductor Spiral, wire front and rear guards Meets OSHA standards 1 Year limited warranty Swivel model rotates 360° in 12-1/2° increments and locks in place with a steel locking pin Motor Specifications: Ball bearing Permanent split capacitor Permanently lubricated

Suppliers

Company
Product
Description
Supplier Links
Industrial Mobile Fan - 850872 - ISC Sales, Inc.
Plano, TX, USA
Industrial Mobile Fan
850872
Industrial Mobile Fan 850872
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Corrosion and dent proof housing Rocker switch SJT type 3 conductor Spiral, wire front and rear guards Meets OSHA standards 1 Year limited warranty Swivel model rotates 360° in 12-1/2° increments and locks in place with a steel locking pin Motor Specifications: Ball bearing Permanent split capacitor Permanently lubricated

Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM.

Features:

  • Corrosion and dent proof housing
  • Rocker switch
  • SJT type 3 conductor
  • Spiral, wire front and rear guards
  • Meets OSHA standards
  • 1 Year limited warranty
  • Swivel model rotates 360° in 12-1/2° increments and locks in place with a steel locking pin

Motor Specifications:

  • Ball bearing
  • Permanent split capacitor
  • Permanently lubricated
Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Fans and Blowers (industrial)
Product Number 850872
Product Name Industrial Mobile Fan
Product Form Packaged
Draft Forced Draft
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 42.0 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Fiberglass Air Control - Series FFL, FEP, FLC, FCO & FCP - Hartzell Air Movement
Specs
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
Design Other; Dampers
View Details
MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details