The SG-BGA-6082 GHz BGA Socket from Ironwood Electronics, Inc. is designed for high-frequency applications, providing a bandwidth of 6.5 to 10 GHz. This socket utilizes a solder-less design, allowing for easy mounting on PCBs with screws and nuts. It features a low-resistance Z-axis conductive elastomer connector, which ensures reliable electrical contact with a contact resistance of approximately 23mΩ. The elastomer is constructed with a fine pitch matrix of gold-plated wires embedded in silicone rubber, enhancing durability and performance. The socket is compatible with various BGA package sizes and pitches, specifically for 1.27mm, 1.0mm, 0.8mm, and 0.5mm pitches. It requires specific PCB layout considerations, including alignment holes for proper installation. The elastomer has a lifespan of approximately 200 cycles before requiring cleaning and can operate within a temperature range of -35°C to +85°C, with short-term exposure up to 100°C. Engineers should consider the SG-BGA-6082 for prototype and testing applications where high-frequency performance and reliable electrical connections are critical.
The Ironwood Electronics line of sockets for BGA, QFN, LGA, and other SMT packages provide a selection for both laboratory test and high volume test. We presently offer 4 major contactor types to handle laboratory testing, high volume test, and temperature test. Contactor types include wire-filled elastomer, spring pin, diamond particle, and capped-silver-partic
| Ironwood Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | SG-BGA-6082 |
| Product Name | GHz BGA Socket |
| Product Type | IC Socket |
| Socket Type | BGA |
| Mounting | ZIF, Direct Mount, Solderless |
| Features | Solderless; ZIF Lock; Screw Lock |
| Military Standards | MIL-STD202 |