GHz BGA sockets provide 6.5 to 10 GHz bandwidth in a small, cost effective ZIF socket for prototype and test applications. The GHz BGA socket is a simple mechanical socket based on elastomer connector technology. The GHz socket is a solder-less socket that can be mounted onto a PCB using screws and nuts. PCBs will require mounting and alignment holes at proper locations (see page 2 of the drawings for recommended PCB
layout information). The typical GHz socket is 5mm larger than the maximum IC size.
| Ironwood Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | SG-BGA-6018 |
| Product Name | GHz BGA Socket |
| Product Type | IC Socket |
| Socket Type | BGA |
| Mounting | ZIF, Direct Mount, Solderless |
| Features | Solderless; ZIF Lock; Screw Lock |
| Military Standards | MIL-STD202 |