Ironwood Electronics, Inc. QFP Land Socket LS-QFE160S-A-01

Description
Ironwood's QFP Carrier Adapters are two-piece systems that allow for the probing and socketing of QFP devices. The bottom assembly is a surface mount foot (emulating the QFP package) that solders onto the target system's QFP lands. The foot presents an array of gold plated pins to the upper probing assembly, which "carries" the IC device and presents gold plated test point pins for each signal. The upper assembly is available with a ZIF socket (-Z parts) or less expensive surface mount lands (-S parts) as in the drawing to the right. These two piece QFP probing adapter assemblies are sold in the on-line catalog as a single package, however,the surface mount foot is also offered separately as the SF- part number described in the "Compatible Part" column..
Description
Ironwood's QFP Carrier Adapters are two-piece systems that allow for the probing and socketing of QFP devices. The bottom assembly is a surface mount foot (emulating the QFP package) that solders onto the target system's QFP lands. The foot presents an array of gold plated pins to the upper probing assembly, which "carries" the IC device and presents gold plated test point pins for each signal. The upper assembly is available with a ZIF socket (-Z parts) or less expensive surface mount lands (-S parts) as in the drawing to the right. These two piece QFP probing adapter assemblies are sold in the on-line catalog as a single package, however,the surface mount foot is also offered separately as the SF- part number described in the "Compatible Part" column..

Suppliers

Company
Product
Description
Supplier Links
QFP Land Socket - LS-QFE160S-A-01 - Ironwood Electronics, Inc.
Burnsville, MN, USA
QFP Land Socket
LS-QFE160S-A-01
QFP Land Socket LS-QFE160S-A-01
Ironwood's QFP Carrier Adapters are two-piece systems that allow for the probing and socketing of QFP devices. The bottom assembly is a surface mount foot (emulating the QFP package) that solders onto the target system's QFP lands. The foot presents an array of gold plated pins to the upper probing assembly, which "carries" the IC device and presents gold plated test point pins for each signal. The upper assembly is available with a ZIF socket (-Z parts) or less expensive surface mount lands (-S parts) as in the drawing to the right. These two piece QFP probing adapter assemblies are sold in the on-line catalog as a single package, however,the surface mount foot is also offered separately as the SF- part number described in the "Compatible Part" column..

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

Ironwood's QFP Carrier Adapters are two-piece systems that allow for the probing and socketing of QFP devices. The bottom assembly is a surface mount foot (emulating the QFP package) that solders onto the target system's QFP lands. The foot presents an array of gold plated pins to the upper probing assembly, which "carries" the IC device and presents gold plated test point pins for each signal. The upper assembly is available with a ZIF socket (-Z parts) or less expensive surface mount lands (-S parts) as in the drawing to the right. These two piece QFP probing adapter assemblies are sold in the on-line catalog as a single package, however,the surface mount foot is also offered separately as the SF- part number described in the "Compatible Part" column..

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number LS-QFE160S-A-01
Product Name QFP Land Socket
Product Type IC Socket
RoHS Compliant RoHS Compliant (optional feature)
Socket Type QFP
Mounting SMT; Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
IC Socket Adapters - 5096309 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Carriers for
Specs
Product Type IC Socket
View Details