Ironwood Electronics, Inc. QFN/MLF Land Socket LS-MLF32A-01

Description
These industry leading probing adapters for QFN/MLF allow probing connection to all pins of the chip. A high density male to male adapter provides interconnect from the probe board to the target attached SMT feet. The SMT foot is simply soldered to the same pads as for the IC using standard soldering methods. The IC is installed into the ZIF socket on the probe board. The probe board is connected to the PCB attached SMT foot with a male to male pin adapter. Stabilizers are tightened to target PCB to prevent movement when probes are attached. All pins are gold plated for highest reliability interconnect.
Description
These industry leading probing adapters for QFN/MLF allow probing connection to all pins of the chip. A high density male to male adapter provides interconnect from the probe board to the target attached SMT feet. The SMT foot is simply soldered to the same pads as for the IC using standard soldering methods. The IC is installed into the ZIF socket on the probe board. The probe board is connected to the PCB attached SMT foot with a male to male pin adapter. Stabilizers are tightened to target PCB to prevent movement when probes are attached. All pins are gold plated for highest reliability interconnect.

Suppliers

Company
Product
Description
Supplier Links
QFN/MLF Land Socket - LS-MLF32A-01 - Ironwood Electronics, Inc.
Burnsville, MN, USA
QFN/MLF Land Socket
LS-MLF32A-01
QFN/MLF Land Socket LS-MLF32A-01
These industry leading probing adapters for QFN/MLF allow probing connection to all pins of the chip. A high density male to male adapter provides interconnect from the probe board to the target attached SMT feet. The SMT foot is simply soldered to the same pads as for the IC using standard soldering methods. The IC is installed into the ZIF socket on the probe board. The probe board is connected to the PCB attached SMT foot with a male to male pin adapter. Stabilizers are tightened to target PCB to prevent movement when probes are attached. All pins are gold plated for highest reliability interconnect.

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

These industry leading probing adapters for QFN/MLF allow probing connection to all pins of the chip. A high density male to male adapter provides interconnect from the probe board to the target attached SMT feet. The SMT foot is simply soldered to the same pads as for the IC using standard soldering methods. The IC is installed into the ZIF socket on the probe board. The probe board is connected to the PCB attached SMT foot with a male to male pin adapter. Stabilizers are tightened to target PCB to prevent movement when probes are attached. All pins are gold plated for highest reliability interconnect.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number LS-MLF32A-01
Product Name QFN/MLF Land Socket
Product Type IC Socket
RoHS Compliant RoHS Compliant (optional feature)
Socket Type QFNL
Mounting SMT; Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Swage
Contact Plating Tin/Tin
View Details