We use the term "Land Sockets" to refer to a part that provides SMT lands for soldering an IC device onto. Land sockets present a pluggable interface to one of our compatible sockets or SMT emulator feet. Land sockets are a very cost effective alternative to large bodied ZIF sockets. We offer land sockets for BGA and QFP packages.
Ironwood Electronics, Inc. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | LS-BGA400F-02 |
Product Name | BGA Land Socket |
Product Type | IC Socket |
Socket Type | BGA |
Mounting | SMT; Through-Hole |
Contact Type | Low Profile Pins |