We use the term "Land Sockets" to refer to a part that provides SMT lands for soldering an IC device onto. Land sockets present a pluggable interface to one of our compatible sockets or SMT emulator feet. Land sockets are a very cost effective alternative to large bodied ZIF sockets. We offer land sockets for BGA and QFP packages.
| Ironwood Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | LS-BGA313A-02 |
| Product Name | BGA Land Socket |
| Product Type | IC Socket |
| Socket Type | BGA |
| Mounting | SMT; Through-Hole |
| Contact Type | Low Profile Pins |