<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""
Packages provide a selection for both laboratory test and high volume test. We presently offer 4 major contactor types to handle laboratory testing, high volume test, and temperature test. Contactor types include wire-filled elastomer, spring pin, diamond particle, and capped-silver-partic
| Ironwood Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | LS-BGA128B-02 |
| Product Name | BGA Land Socket |
| Product Type | IC Socket |
| Socket Type | BGA |
| Mounting | SMT; Through-Hole |
| Contact Type | Low Profile Pins |