Amphenol Communications Solutions Board-Board Conn, Header, 24Way, 1Row; Connector Type Amphenol Communications Solutions 54202-S08-12

Description
BOARD-BOARD CONN, HEADER, 24WAY, 1ROW; Connector Type:Board-to-Board; Connector Type:Board to Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Rows:1 RoHS Compliant: No
Description
BOARD-BOARD CONN, HEADER, 24WAY, 1ROW; Connector Type:Board-to-Board; Connector Type:Board to Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Rows:1 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 24Way, 1Row; Connector Type Amphenol Communications Solutions - 22C3252 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 24Way, 1Row; Connector Type Amphenol Communications Solutions
22C3252
Board-Board Conn, Header, 24Way, 1Row; Connector Type Amphenol Communications Solutions 22C3252
BOARD-BOARD CONN, HEADER, 24WAY, 1ROW; Connector Type:Board-to-Board; Connector Type:Board to Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Rows:1 RoHS Compliant: No

BOARD-BOARD CONN, HEADER, 24WAY, 1ROW; Connector Type:Board-to-Board; Connector Type:Board to Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Rows:1 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 22C3252
Product Name Board-Board Conn, Header, 24Way, 1Row; Connector Type Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103233-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DDR4 SMT - 10151094-1311113LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details