IQD Frequency Products, Ltd. Crystals LFXTAL100321

Description
16.3840MHZ CFPX-218 10/100/-40 T
Request a Quote Datasheet
Description
16.3840MHZ CFPX-218 10/100/-40 T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL100321TR-ND - DigiKey
Thief River Falls, MN, United States
16.3840MHZ CFPX-218 10/100/-40 T

16.3840MHZ CFPX-218 10/100/-40 T

Buy Now Datasheet
Crystals - 1923-LFXTAL100321DKR-ND - DigiKey
Thief River Falls, MN, United States
16.3840MHZ CFPX-218 10/100/-40 T

16.3840MHZ CFPX-218 10/100/-40 T

Buy Now Datasheet
Crystals - 1923-LFXTAL100321CT-ND - DigiKey
Thief River Falls, MN, United States
16.3840MHZ CFPX-218 10/100/-40 T

16.3840MHZ CFPX-218 10/100/-40 T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL100321TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CDX-2292 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
Crystal Units - 6719413 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details