IQD Frequency Products, Ltd. Crystals LFXTAL083387

Description
10MHz ±20ppm Crystal 12pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz ±20ppm Crystal 12pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL083387DKR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

10MHz ±20ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL083387TR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

10MHz ±20ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL083387CT-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

10MHz ±20ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL083387DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719539 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystals - 50-ECS-100-20-20ADKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 149-F series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details