IQD Frequency Products, Ltd. Crystals LFXTAL082130

Description
37.4MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
37.4MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL082130TR-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 37.4Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products - 92AH5487 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 37.4Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products
92AH5487
Crystal, 37.4Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products 92AH5487
CRYSTAL, 37.4MHZ, 8PF, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 37.4MHZ, 8PF, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL082130TR-ND 92AH5487
Product Name Crystals Crystal, 37.4Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-24.000-10-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ12.5PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-10-36B2-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 163-E series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details