IQD Frequency Products, Ltd. Crystals LFXTAL082127

Description
27.12MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL082127TR-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

27.12MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL082127CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 27.1200MHZ 8PF SMD

CRYSTAL 27.1200MHZ 8PF SMD

Buy Now Datasheet
Crystals - 1923-LFXTAL082127DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 27.1200MHZ 8PF SMD

CRYSTAL 27.1200MHZ 8PF SMD

Buy Now Datasheet
Crystal, 27.12Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products - 92AH5484 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27.12Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products
92AH5484
Crystal, 27.12Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products 92AH5484
CRYSTAL, 27.12MHZ, 8PF, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 27.12MHZ, 8PF, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL082127TR-ND 92AH5484
Product Name Crystals Crystal, 27.12Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-12.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers