IQD Frequency Products, Ltd. Crystals LFXTAL082087

Description
40MHz ±10ppm Crystal 10pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±10ppm Crystal 10pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL082087TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 40Mhz, 10Pf, 2.5Mm X 2Mm Rohs Compliant Iqd Frequency Products - 92AH5480 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 10Pf, 2.5Mm X 2Mm Rohs Compliant Iqd Frequency Products
92AH5480
Crystal, 40Mhz, 10Pf, 2.5Mm X 2Mm Rohs Compliant Iqd Frequency Products 92AH5480
CRYSTAL, 40MHZ, 10PF, 2.5MM X 2MM ROHS COMPLIANT: YES

CRYSTAL, 40MHZ, 10PF, 2.5MM X 2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL082087TR-ND 92AH5480
Product Name Crystals Crystal, 40Mhz, 10Pf, 2.5Mm X 2Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-122.8-12-33B2Q-JES-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Crystal Oscillators - 7960518P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 16.38 MHz
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details