IQD Frequency Products, Ltd. Crystals LFXTAL082074

Description
27MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL082074TR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

27MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ 8PF SMD

CRYSTAL 27.0000MHZ 8PF SMD

Supplier's Site
Crystal, 27Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products - 92AH5471 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
92AH5471
Crystal, 27Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products 92AH5471
CRYSTAL, 27MHZ, 8PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 27MHZ, 8PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL082074TR-ND LFXTAL082074 92AH5471
Product Name Crystals Crystals Crystal, 27Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-19.200-13-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 19.2 MHz
Load Capacitance 13 pF
View Details
30 kHz Tuning Fork Crystal - CC1V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 2 MHz
View Details
Surface Mount Crystals - ECS-120-18-30BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
32.768KHz Tuning Fork Crystal - SMLF-1610 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details