IQD Frequency Products, Ltd. Crystals LFXTAL081620

Description
48MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL081620TR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 48Mhz, 8Pf, 1.6Mm X 1.2Mm Rohs Compliant Iqd Frequency Products - 92AH5462 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 48Mhz, 8Pf, 1.6Mm X 1.2Mm Rohs Compliant Iqd Frequency Products
92AH5462
Crystal, 48Mhz, 8Pf, 1.6Mm X 1.2Mm Rohs Compliant Iqd Frequency Products 92AH5462
CRYSTAL, 48MHZ, 8PF, 1.6MM X 1.2MM ROHS COMPLIANT: YES

CRYSTAL, 48MHZ, 8PF, 1.6MM X 1.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL081620TR-ND 92AH5462
Product Name Crystals Crystal, 48Mhz, 8Pf, 1.6Mm X 1.2Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 Pin Crystal C6S - C6S-14.7456-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 14.75 MHz
Load Capacitance 12 pF
View Details
Through Hole Crystals - ECS-122.8-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
4 suppliers
Crystal Units - 6720491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details