IQD Frequency Products, Ltd. Crystals LFXTAL081610

Description
27MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL081610TR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

27MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 27Mhz, 8Pf, 1.6Mm X 1.2Mm Rohs Compliant Iqd Frequency Products - 92AH5456 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 8Pf, 1.6Mm X 1.2Mm Rohs Compliant Iqd Frequency Products
92AH5456
Crystal, 27Mhz, 8Pf, 1.6Mm X 1.2Mm Rohs Compliant Iqd Frequency Products 92AH5456
CRYSTAL, 27MHZ, 8PF, 1.6MM X 1.2MM ROHS COMPLIANT: YES

CRYSTAL, 27MHZ, 8PF, 1.6MM X 1.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL081610TR-ND 92AH5456
Product Name Crystals Crystal, 27Mhz, 8Pf, 1.6Mm X 1.2Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-123.52-18-7SX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.35 MHz
View Details
3 suppliers
4 Pin Crystal CA4 - CA4-7.3728-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 7.37 MHz
Load Capacitance 20 pF
View Details
Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details