IQD Frequency Products, Ltd. Crystals LFXTAL078781

Description
16MHz ±30ppm Crystal 12pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 12pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL078781TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 70 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 12pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL078781CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 70 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 12pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL078781DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 70 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 12pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL078781TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-100-18-5G3X-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 1734739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details