IQD Frequency Products, Ltd. Crystals LFXTAL078207

Description
32MHz ±10ppm Crystal 10pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±10ppm Crystal 10pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL078207TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL078207CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.0000MHZ 10PF SMD

CRYSTAL 32.0000MHZ 10PF SMD

Buy Now Datasheet
Crystals - 1923-LFXTAL078207DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.0000MHZ 10PF SMD

CRYSTAL 32.0000MHZ 10PF SMD

Buy Now Datasheet
Crystal, 32Mhz, 10Pf, 2.5Mm X 2Mm Rohs Compliant Iqd Frequency Products - 92AH5452 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 10Pf, 2.5Mm X 2Mm Rohs Compliant Iqd Frequency Products
92AH5452
Crystal, 32Mhz, 10Pf, 2.5Mm X 2Mm Rohs Compliant Iqd Frequency Products 92AH5452
CRYSTAL, 32MHZ, 10PF, 2.5MM X 2MM ROHS COMPLIANT: YES

CRYSTAL, 32MHZ, 10PF, 2.5MM X 2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL078207TR-ND 92AH5452
Product Name Crystals Crystal, 32Mhz, 10Pf, 2.5Mm X 2Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 1734381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details