IQD Frequency Products, Ltd. Crystal, 26Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products LFXTAL071788

Description
CRYSTAL, 26MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:26MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:8pF; Frequency Tolerance + / -:50ppm; Product Range:IQXC-180 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 26MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:26MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:8pF; Frequency Tolerance + / -:50ppm; Product Range:IQXC-180 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 26Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products - 96Y5921 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products
96Y5921
Crystal, 26Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products 96Y5921
CRYSTAL, 26MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:26MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:8pF; Frequency Tolerance + / -:50ppm; Product Range:IQXC-180 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 26MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:26MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:8pF; Frequency Tolerance + / -:50ppm; Product Range:IQXC-180 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 96Y5921
Product Name Crystal, 26Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-7PF-20-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 7 pF
View Details
4 Pin Crystal C3E - C3E-24.000-12-1530-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Crystal Oscillators - 7675339P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 14.75 MHz
View Details