IQD Frequency Products, Ltd. Crystal, 26Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products LFXTAL071761

Description
CRYSTAL, 26MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:26MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:IQXC-180 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 26MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:26MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:IQXC-180 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 26Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products - 96Y5911 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products
96Y5911
Crystal, 26Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products 96Y5911
CRYSTAL, 26MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:26MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:IQXC-180 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 26MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:26MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:IQXC-180 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 96Y5911
Product Name Crystal, 26Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CA4 - CA4-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 9 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystals - X030-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
Ultra-Low Phase Noise Crystal Oscillator - 863-E Series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details