IQD Frequency Products, Ltd. Crystals LFXTAL071747

Description
16.384MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote
Description
16.384MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Crystal, 16.384MHz, 8pF, 3.2mm x 2.5mm is a surface-mount device (SMD) suitable for automotive applications, qualified to AEC-Q200 standards. It features a ceramic package with a hermetically sealed metal lid, ensuring durability and reliability in various environments. The frequency tolerance is ±30ppm, with a frequency stability of ±50ppm over the operating temperature range of -40°C to +125°C. The load capacitance is specified at 8pF, and the device operates effectively with a drive level of 50µW standard, up to a maximum of 200µW. This crystal is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Crystal, 16.384MHz, 8pF, 3.2mm x 2.5mm is a surface-mount device (SMD) suitable for automotive applications, qualified to AEC-Q200 standards. It features a ceramic package with a hermetically sealed metal lid, ensuring durability and reliability in various environments. The frequency tolerance is ±30ppm, with a frequency stability of ±50ppm over the operating temperature range of -40°C to +125°C. The load capacitance is specified at 8pF, and the device operates effectively with a drive level of 50µW standard, up to a maximum of 200µW. This crystal is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-1571-2-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

16.384MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-1571-1-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

16.384MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 16.384Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products - 96Y5907 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16.384Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products
96Y5907
Crystal, 16.384Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products 96Y5907
CRYSTAL, 16.384MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:16.384MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:IQXC-180 Series; Operating RoHS Compliant: Yes

CRYSTAL, 16.384MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:16.384MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:IQXC-180 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-1571-2-ND 96Y5907
Product Name Crystals Crystal, 16.384Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.000-9-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 9 pF
View Details
Through Hole Crystals - ECS-110.5-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers